TE Connectivity Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 177900-1

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:-; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:177915, 177914 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:-; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:177915, 177914 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity - 88W1734 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
88W1734
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 88W1734
CONNECTOR HOUSING, PLUG, 4POS; Product Range:-; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:177915, 177914 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:-; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:-; For Use With:177915, 177914 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1734
Product Name Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details