TE Connectivity Plug & Socket Connector, Plug, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity 177899-1

Description
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:Power Double Lock Socket Contacts; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:Power Double Lock Socket Contacts; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity - 11H9850 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity
11H9850
Plug & Socket Connector, Plug, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity 11H9850
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:Power Double Lock Socket Contacts; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:Power Double Lock Socket Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H9850
Product Name Plug & Socket Connector, Plug, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details