TE Connectivity Rectangular Wire & Cable Connectors & Housings 177898-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 177898-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
177898-6
Rectangular Wire & Cable Connectors & Housings 177898-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-177898-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-177898-6-ND
Rectangular Connector Housings 17-177898-6-ND
POWER DBL LOCK PLUG HSG 2P

POWER DBL LOCK PLUG HSG 2P

Buy Now Datasheet
Power Dbl Lock Plug Hsg 2P Amp - Te Connectivity - 41AJ4646 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plug Hsg 2P Amp - Te Connectivity
41AJ4646
Power Dbl Lock Plug Hsg 2P Amp - Te Connectivity 41AJ4646
POWER DBL LOCK PLUG HSG 2P

POWER DBL LOCK PLUG HSG 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177898-6 17-177898-6-ND 41AJ4646
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Power Dbl Lock Plug Hsg 2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1052204-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
Automotive Connector Backshells - 7242380 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers