TE Connectivity Rectangular Wire & Cable Connectors & Housings 177898-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : USR, VDE, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : USR, VDE, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 177898-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
177898-2
Rectangular Wire & Cable Connectors & Housings 177898-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : USR, VDE, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : USR, VDE, CNR
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A106287-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106287-ND
Rectangular Connector Housings A106287-ND
"2 Rectangular Connectors - Housings Plug Red 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Plug Red 0.156"" (3.96mm)"

Buy Now Datasheet
Power Dbl Lock Plug 2P Red Rohs Compliant Amp - Te Connectivity - 11H9846 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plug 2P Red Rohs Compliant Amp - Te Connectivity
11H9846
Power Dbl Lock Plug 2P Red Rohs Compliant Amp - Te Connectivity 11H9846
POWER DBL LOCK PLUG 2P RED ROHS COMPLIANT: YES

POWER DBL LOCK PLUG 2P RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177898-2 A106287-ND 11H9846
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Power Dbl Lock Plug 2P Red Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers