TE Connectivity Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity 177898-1

Description
PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity - 38AC2962 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity
38AC2962
Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity 38AC2962
PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2962
Product Name Plug Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details