TE Connectivity Connector Hardware, Mounts, Locks & Retainers 177734-2

Description
Dimensions Product Length : 10.45 MM  [.411 INCH ] Thread Length : 6 MM  [.236 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Dimensions Product Length : 10.45 MM  [.411 INCH ] Thread Length : 6 MM  [.236 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 177734-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
177734-2
Connector Hardware, Mounts, Locks & Retainers 177734-2
Dimensions Product Length : 10.45 MM  [.411 INCH ] Thread Length : 6 MM  [.236 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Dimensions


  • Product Length : 10.45 MM  [.411 INCH ]
  • Thread Length : 6 MM  [.236 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 177734-2
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products