TE Connectivity Connector Hardware, Mounts, Locks & Retainers 177728-2

Description
Dimensions Product Length : 13.76 MM  [.541 INCH ] Thread Length (MM) : 3.54 Product Type Features Connector Hardware Accessory Type : Guide Socket Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Dimensions Product Length : 13.76 MM  [.541 INCH ] Thread Length (MM) : 3.54 Product Type Features Connector Hardware Accessory Type : Guide Socket Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 177728-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
177728-2
Connector Hardware, Mounts, Locks & Retainers 177728-2
Dimensions Product Length : 13.76 MM  [.541 INCH ] Thread Length (MM) : 3.54 Product Type Features Connector Hardware Accessory Type : Guide Socket Hardware Accessory Function : Guide Hardware

Dimensions


  • Product Length : 13.76 MM  [.541 INCH ]
  • Thread Length (MM) : 3.54

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket
  • Hardware Accessory Function : Guide Hardware
Buy Now
D-Sub Connectors - 177728-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
177728-2
D-Sub Connectors 177728-2
DOCKINGCONN GUIDE SOCKET

DOCKINGCONN GUIDE SOCKET

Buy Now
Dockingconn Guide Socket Rohs Compliant Amp - Te Connectivity - 33B5498 - Newark, An Avnet Company
Chicago, IL, United States
Dockingconn Guide Socket Rohs Compliant Amp - Te Connectivity
33B5498
Dockingconn Guide Socket Rohs Compliant Amp - Te Connectivity 33B5498
DOCKINGCONN GUIDE SOCKET ROHS COMPLIANT: YES

DOCKINGCONN GUIDE SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177728-2 177728-2 33B5498
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Dockingconn Guide Socket Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D-Shaped Connectors - 1218435-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers