TE Connectivity Connector Hardware, Mounts, Locks & Retainers 177728-1

Description
Dimensions Product Length : 13.56 MM  [.533 INCH ] Thread Length (MM) : 3.54 Product Type Features Connector Hardware Accessory Type : Guide Socket Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Dimensions Product Length : 13.56 MM  [.533 INCH ] Thread Length (MM) : 3.54 Product Type Features Connector Hardware Accessory Type : Guide Socket Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 177728-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
177728-1
Connector Hardware, Mounts, Locks & Retainers 177728-1
Dimensions Product Length : 13.56 MM  [.533 INCH ] Thread Length (MM) : 3.54 Product Type Features Connector Hardware Accessory Type : Guide Socket Hardware Accessory Function : Guide Hardware

Dimensions


  • Product Length : 13.56 MM  [.533 INCH ]
  • Thread Length (MM) : 3.54

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket
  • Hardware Accessory Function : Guide Hardware
Buy Now
D-Sub Connectors - 177728-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
177728-1
D-Sub Connectors 177728-1
AMP DOCKING CONN GUIDE SOCKET

AMP DOCKING CONN GUIDE SOCKET

Buy Now
Amp Docking Conn Guide Socket Rohs Compliant Amp - Te Connectivity - 74C5856 - Newark, An Avnet Company
Chicago, IL, United States
Amp Docking Conn Guide Socket Rohs Compliant Amp - Te Connectivity
74C5856
Amp Docking Conn Guide Socket Rohs Compliant Amp - Te Connectivity 74C5856
AMP DOCKING CONN GUIDE SOCKET ROHS COMPLIANT: YES

AMP DOCKING CONN GUIDE SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177728-1 177728-1 74C5856
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Amp Docking Conn Guide Socket Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details