CONN RCPT HSG 0.312 3POS BLACK Product overview: 177720-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-177720-2 can be used for catalog matching and distributor lookup.
"3 Position Housing Connector Female, Receptacle Black 0.312"" (7.92mm)"
Win Source Part Number: 1034982-177720-2
Category: Connectors, Interconnects>Termin
Series: Mark II
Number of Positions: 3
Color: Black
Package: Bulk
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.312" (7.92mm) Quick Connects, Flag
Standard Package: 1,000
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.312" (7.92mm)
Stacking Direction: Multiple
Material: Nylon
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 640250-3; 1445022-3; 3-640426-3; 501330-0300; 501939-0300; 03-12-1036177720-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-177720-2
Base Product Number: 177720
312 POSITIVE FLAG HSG 3P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 325-177720-2 | 177720-2-ND | 1034982-177720-2 | 11H9832 |
| Product Name | Electronic Connector | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | 312 Positive Flag Hsg 3P Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |