TE Connectivity Barrier Strips 1776860-4

Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Dimensions Product Length : 28.4 MM  [7.3 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ]
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Dimensions Product Length : 28.4 MM  [7.3 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776860-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776860-4
Barrier Strips 1776860-4
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Dimensions Product Length : 28.4 MM  [7.3 INCH ] Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ]

Body Features


  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Quick Connect Blade Style : 45°, Two Sided/90° Two Sided

Dimensions


  • Product Length : 28.4 MM  [7.3 INCH ]

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776860-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437652-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1437664-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546840-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details