TE Connectivity Barrier Strips 1776843-3

Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Quick Connect Blade Style : 90°, One Sided Dimensions Length (INCH) : 6.3 Tab Width : 6.35 MM  [.25 INCH ] Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 3000 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Quick Connect Blade Style : 90°, One Sided Dimensions Length (INCH) : 6.3 Tab Width : 6.35 MM  [.25 INCH ] Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 3000 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776843-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776843-3
Barrier Strips 1776843-3
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Quick Connect Blade Style : 90°, One Sided Dimensions Length (INCH) : 6.3 Tab Width : 6.35 MM  [.25 INCH ] Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 3000 Product Type Features Product Type : Barrier Strip

Body Features


  • Tab Plating Finish : Bright
  • Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ]
  • Quick Connect Blade Style : 90°, One Sided

Dimensions


  • Length (INCH) : 6.3
  • Tab Width : 6.35 MM  [.25 INCH ]

Housing Features


  • Centerline (Pitch) : 10.54 MM  [.413 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 3000

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 1776843-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776843-3
Barrier Terminal Blocks 1776843-3
Barrier Terminal Blocks .250 SS,FLAT TAB .375 CL

Barrier Terminal Blocks .250 SS,FLAT TAB .375 CL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1776843-3 1776843-3
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546556-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5607 - Newark, An Avnet Company
Specs
North American 20 to 6 AWG
Voltage Rating 800 volts
Current Rating 57 amps
View Details
Barrier Strips - 1-1546840-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details