TE Connectivity Barrier Strips 1776843-2

Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 45°, One Sided Dimensions Product Length (INCH) : 6.05 Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 2000
Request a Quote Datasheet
Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 45°, One Sided Dimensions Product Length (INCH) : 6.05 Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776843-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776843-2
Barrier Strips 1776843-2
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 45°, One Sided Dimensions Product Length (INCH) : 6.05 Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 2000

Body Features


  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Connect Blade Style : 45°, One Sided

Dimensions


  • Product Length (INCH) : 6.05

Housing Features


  • Centerline (Pitch) : 10.54 MM  [.413 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000
Buy Now
Barrier Terminal Blocks - 1776843-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776843-2
Barrier Terminal Blocks 1776843-2
Barrier Terminal Blocks .250 SS 45 DEG QC TAB .375 CL

Barrier Terminal Blocks .250 SS 45 DEG QC TAB .375 CL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1776843-2 1776843-2
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546566-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546098-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers