TE Connectivity Barrier Strips 1776804-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 5 Dimensions Product Length (INCH) : 2.75 Housing Features Housing Material : Roughened Synthetic Operation/Applicatio n Circuit Application : Power Product Type Features Connector System : Wire-to-Board
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 5 Dimensions Product Length (INCH) : 2.75 Housing Features Housing Material : Roughened Synthetic Operation/Applicatio n Circuit Application : Power Product Type Features Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776804-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776804-1
Barrier Strips 1776804-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 5 Dimensions Product Length (INCH) : 2.75 Housing Features Housing Material : Roughened Synthetic Operation/Applicatio n Circuit Application : Power Product Type Features Connector System : Wire-to-Board

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 5

Dimensions


  • Product Length (INCH) : 2.75

Housing Features


  • Housing Material : Roughened Synthetic

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector System : Wire-to-Board
Buy Now
Terminal Blocks - 1776804-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776804-1
Terminal Blocks 1776804-1
Europa Marking Strip 2000BZ 5, Marked

Europa Marking Strip 2000BZ 5, Marked

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1776804-1
Terminal Blocks 1776804-1
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776804-1 1776804-1 1776804-1
Product Name Barrier Strips Terminal Blocks Terminal Blocks
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546465-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546670-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
5 suppliers