TE Connectivity Barrier Strips 1776803-2

Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided Dimensions Length (MM) : 37.5 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote Datasheet
Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided Dimensions Length (MM) : 37.5 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776803-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776803-2
Barrier Strips 1776803-2
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided Dimensions Length (MM) : 37.5 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip

Body Features


  • Tab Plating Finish : Bright
  • Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Quick Connect Blade Style : 45°, Two Sided

Dimensions


  • Length (MM) : 37.5

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000

Product Type Features


  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 1776803-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776803-2
Barrier Terminal Blocks 1776803-2
Barrier Terminal Blocks .187 DS 45 DEG QC TAB .375 DR

Barrier Terminal Blocks .187 DS 45 DEG QC TAB .375 DR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1776803-2 1776803-2
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437665-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
3 suppliers