TE Connectivity Relay Socket; Socket Mounting Amp Te Connectivity 1776636-1

Description
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Amp Te Connectivity - 16M2882 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Amp Te Connectivity
16M2882
Relay Socket; Socket Mounting Amp Te Connectivity 16M2882
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 16M2882
Product Name Relay Socket; Socket Mounting Amp Te Connectivity
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6138151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style Panel
Terminal Type Solder
Number of Pins/Blades 14-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/8 Pin - G6K2P-8P-L45SMT - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details