TE Connectivity ™ Fixed Terminal Blocks 1776491-9

Description
Fixed Terminal Blocks 9P VERT WIRE RCP 5MM 250V 10A BLUE
Datasheet
Description
Fixed Terminal Blocks 9P VERT WIRE RCP 5MM 250V 10A BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776491-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776491-9
Fixed Terminal Blocks 1776491-9
Fixed Terminal Blocks 9P VERT WIRE RCP 5MM 250V 10A BLUE

Fixed Terminal Blocks 9P VERT WIRE RCP 5MM 250V 10A BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776491-9
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-13D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details