TE Connectivity ™ Fixed Terminal Blocks 1776491-7

Description
Fixed Terminal Blocks 7P VERT WIRE RCP 5MM 250V 10A BLUE
Datasheet
Description
Fixed Terminal Blocks 7P VERT WIRE RCP 5MM 250V 10A BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776491-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776491-7
Fixed Terminal Blocks 1776491-7
Fixed Terminal Blocks 7P VERT WIRE RCP 5MM 250V 10A BLUE

Fixed Terminal Blocks 7P VERT WIRE RCP 5MM 250V 10A BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776491-7
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details