TE Connectivity Barrier Strips 1776315-7

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Dimensions Product Length : 98.35 MM  [3.872 INCH ] Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.571 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Dimensions Product Length : 98.35 MM  [3.872 INCH ] Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.571 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776315-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776315-7
Barrier Strips 1776315-7
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Dimensions Product Length : 98.35 MM  [3.872 INCH ] Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.571 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 65

Dimensions


  • Product Length : 98.35 MM  [3.872 INCH ]
  • Wire Size (MMSQ) : 2 - 14
  • Wire Size (AWG) : 14 - 6

Electrical Characteristics


  • Operating Voltage (V) : 600

Housing Features


  • Centerline (Pitch) : 14.5 MM  [.571 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 4.3mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3.5

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Barrier Terminal Blocks - 1776315-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776315-7
Barrier Terminal Blocks 1776315-7
Barrier Terminal Blocks TSB200009DS=EUROPA T-BL 14.5MM

Barrier Terminal Blocks TSB200009DS=EUROPA T-BL 14.5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1776315-7 1776315-7
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; RoHS Compliant
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 7
Contacts Pitch 14.50 mm (0.57 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546111-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546566-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details