TE Connectivity Barrier Strips 1776312-4

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Dimensions Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.571 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Dimensions Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.571 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776312-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776312-4
Barrier Strips 1776312-4
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Dimensions Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.571 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 65

Dimensions


  • Wire Size (MMSQ) : 2 - 14
  • Wire Size (AWG) : 14 - 6

Electrical Characteristics


  • Operating Voltage (V) : 600

Housing Features


  • Centerline (Pitch) : 14.5 MM  [.571 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 4.3mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M5

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Terminal Blocks - Barrier Blocks - 1776312-4-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1776312-4-ND
Terminal Blocks - Barrier Blocks 1776312-4-ND
CONN TERM STRIP 4CIRC 0.571"

CONN TERM STRIP 4CIRC 0.571"

Buy Now Datasheet
Terminal Blocks - 1776312-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776312-4
Terminal Blocks 1776312-4
EUROPA TM-BLK,14.5MM

EUROPA TM-BLK,14.5MM

Buy Now
Barrier Terminal Blocks - 1776312-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776312-4
Barrier Terminal Blocks 1776312-4
Barrier Terminal Blocks EUROPA TM-BLK 14.5MM

Barrier Terminal Blocks EUROPA TM-BLK 14.5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776312-4 1776312-4-ND 1776312-4 1776312-4
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -35 to 100 C (-31 to 212 F) -35 to 100 C (-31 to 212 F)
# of Contacts 4
Contacts Pitch 14.50 mm (0.57 inches) 14.50 mm (0.57 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details
Barrier Strips - 1-1546328-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437665-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details