TE Connectivity Barrier Strips 1776311-9

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Dimensions Product Length : 117.4 MM  [4.622 INCH ] Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 13.5 MM  [.531 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4 Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Dimensions Product Length : 117.4 MM  [4.622 INCH ] Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 13.5 MM  [.531 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4 Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776311-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776311-9
Barrier Strips 1776311-9
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Dimensions Product Length : 117.4 MM  [4.622 INCH ] Wire Size (MMSQ) : .8 - 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 13.5 MM  [.531 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4 Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 40

Dimensions


  • Product Length : 117.4 MM  [4.622 INCH ]
  • Wire Size (MMSQ) : .8 - 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 13.5 MM  [.531 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 4.3mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M4

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776311-9
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant with Exemptions
# of Contacts 9
Contacts Pitch 13.50 mm (0.53 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1437403-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers