Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin
Configuration Features Number of Levels : 1 Number of Positions : 7 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40
Dimensions Product Length : 90.17 MM [3.55 INCH ] Wire Size (MMSQ) : 1.25 - 8 Wire Size (AWG) : 16 - 8
Electrical Characteristics Operating Voltage (V) : 300
Housing Features Centerline (Pitch) : 13.5 MM [.531 INCH ] Housing Material : Polyamide 6
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M4
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 150
Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Body Features
- Primary Product Color : Natural
- Product Orientation : Right Angle
- Quick Connect Tab Plating Material : Tin
Configuration Features
- Number of Levels : 1
- Number of Positions : 7
- Number of Rows : 1
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 40
Dimensions
- Product Length : 90.17 MM [3.55 INCH ]
- Wire Size (MMSQ) : 1.25 - 8
- Wire Size (AWG) : 16 - 8
Electrical Characteristics
- Operating Voltage (V) : 300
Housing Features
- Centerline (Pitch) : 13.5 MM [.531 INCH ]
- Housing Material : Polyamide 6
Industry Standards
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mounting Options : 4.3mm Diameter Mounting Holes
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Thread Size : M4
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 150
Product Type Features
- Block Style : None
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire