TE Connectivity Barrier Strips 1776303-2

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 50 Dimensions Product Length : 19.5 MM  [.768 INCH ] Wire Size (MMSQ) : .3 - 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 12 MM  [.472 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.6mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 50 Dimensions Product Length : 19.5 MM  [.768 INCH ] Wire Size (MMSQ) : .3 - 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 12 MM  [.472 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.6mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776303-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776303-2
Barrier Strips 1776303-2
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 50 Dimensions Product Length : 19.5 MM  [.768 INCH ] Wire Size (MMSQ) : .3 - 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 12 MM  [.472 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.6mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3.5 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 50

Dimensions


  • Product Length : 19.5 MM  [.768 INCH ]
  • Wire Size (MMSQ) : .3 - 8
  • Wire Size (AWG) : 22 - 8

Electrical Characteristics


  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 12 MM  [.472 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 3.6mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3.5

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Terminal Blocks - Barrier Blocks - 1776303-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1776303-2-ND
Terminal Blocks - Barrier Blocks 1776303-2-ND
CONN TERM STRIP 2CIRC 0.472"

CONN TERM STRIP 2CIRC 0.472"

Buy Now Datasheet
Terminal Blocks - 1776303-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776303-2
Terminal Blocks 1776303-2
EUROPA TERM BLK,12MM

EUROPA TERM BLK,12MM

Buy Now
Barrier Terminal Blocks - 1776303-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776303-2
Barrier Terminal Blocks 1776303-2
Barrier Terminal Blocks EUROPA TERM BLK 12MM

Barrier Terminal Blocks EUROPA TERM BLK 12MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776303-2 1776303-2-ND 1776303-2 1776303-2
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals Not EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -35 to 100 C (-31 to 212 F) 100 C (212 F)
# of Contacts 2
Contacts Pitch 12.00 mm (0.47 inches) 11.99 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437657-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminal Blocks - Barrier Blocks - 1-1546561-4-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-3-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details