TE Connectivity Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1776302-2

Description
Win Source Part Number: 1316061-1776302-2 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: TSB1000, Buchanan Pitch: 0.472" (12.00mm) Color: Natural Number of Rows: 2 Package: Bulk Wire Gauge: 10-22 AWG Voltage Rating: 250V Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-2 Number of Circuits: 2 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: 100°C Terminal Block Type: Eurostyle Terminal Strip Top Termination: Screws Bottom Termination: Closed Barrier Type: Enclosed Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Non-Hexavalent Chromate ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1776302
Request a Quote Datasheet
Description
Win Source Part Number: 1316061-1776302-2 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: TSB1000, Buchanan Pitch: 0.472" (12.00mm) Color: Natural Number of Rows: 2 Package: Bulk Wire Gauge: 10-22 AWG Voltage Rating: 250V Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-2 Number of Circuits: 2 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: 100°C Terminal Block Type: Eurostyle Terminal Strip Top Termination: Screws Bottom Termination: Closed Barrier Type: Enclosed Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Non-Hexavalent Chromate ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1776302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1316061-1776302-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1316061-1776302-2
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1316061-1776302-2
Win Source Part Number: 1316061-1776302-2 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: TSB1000, Buchanan Pitch: 0.472" (12.00mm) Color: Natural Number of Rows: 2 Package: Bulk Wire Gauge: 10-22 AWG Voltage Rating: 250V Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-2 Number of Circuits: 2 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: 100°C Terminal Block Type: Eurostyle Terminal Strip Top Termination: Screws Bottom Termination: Closed Barrier Type: Enclosed Terminal Screw Material: Steel Terminal Screw Finish: Zinc, Non-Hexavalent Chromate ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1776302

Win Source Part Number: 1316061-1776302-2
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: TSB1000, Buchanan
Pitch: 0.472" (12.00mm)
Color: Natural
Number of Rows: 2
Package: Bulk
Wire Gauge: 10-22 AWG
Voltage Rating: 250V
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-2
Number of Circuits: 2
Number of Wire Entries: 4
Mounting Type: Chassis, Panel
Temperature Range - Operating: 100°C
Terminal Block Type: Eurostyle Terminal Strip
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: Enclosed
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Non-Hexavalent Chromate
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1776302

Buy Now
Barrier Blocks - A112778-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
A112778-ND
Barrier Blocks A112778-ND
"2 Circuit 0.472"" (12.00mm) Eurostyle Terminal Strip Connector, Screws"

"2 Circuit 0.472"" (12.00mm) Eurostyle Terminal Strip Connector, Screws"

Buy Now Datasheet
Tsb100002Ds=Europa Tm Blk,12Mm Amp - Te Connectivity - 36AC0134 - Newark, An Avnet Company
Chicago, IL, United States
Tsb100002Ds=Europa Tm Blk,12Mm Amp - Te Connectivity
36AC0134
Tsb100002Ds=Europa Tm Blk,12Mm Amp - Te Connectivity 36AC0134
TSB100002DS=EUROPA TM BLK,12MM

TSB100002DS=EUROPA TM BLK,12MM

Supplier's Site
Tsb100002Ds=Europa Tm Blk,12Mm Te Connectivity - 21R5847 - Newark, An Avnet Company
Chicago, IL, United States
Tsb100002Ds=Europa Tm Blk,12Mm Te Connectivity
21R5847
Tsb100002Ds=Europa Tm Blk,12Mm Te Connectivity 21R5847
TSB100002DS=EUROPA TM BLK,12MM

TSB100002DS=EUROPA TM BLK,12MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1316061-1776302-2 A112778-ND 36AC0134
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks Barrier Blocks Tsb100002Ds=Europa Tm Blk,12Mm Amp - Te Connectivity
Mounting Chassis, Panel Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details