TE Connectivity Barrier Strips 1776293-4

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776293-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776293-4
Barrier Strips 1776293-4
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 30 MM  [1.181 INCH ] Wire Size (MMSQ) : .12 - 3.3 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 2.8mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Product Length : 30 MM  [1.181 INCH ]
  • Wire Size (MMSQ) : .12 - 3.3
  • Wire Size (AWG) : 26 - 12

Electrical Characteristics


  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 2.8mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Terminal Blocks - 1776293-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776293-4
Terminal Blocks 1776293-4
EUROPA TERM BLK,8MM

EUROPA TERM BLK,8MM

Buy Now
Terminal Blocks - 1776293-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776293-4
Terminal Blocks 1776293-4
TSB SERIES

TSB SERIES

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1776293-4
Terminal Blocks 1776293-4
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Te Connectivity - 15R3675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Te Connectivity
15R3675
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Te Connectivity 15R3675
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:30A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:30A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site
TERMINAL BLOCK, EUROPA, 4 POSITION, 8MMPITCH, 30A, WIRE PROTECTOR - 70088777 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, EUROPA, 4 POSITION, 8MMPITCH, 30A, WIRE PROTECTOR
70088777
TERMINAL BLOCK, EUROPA, 4 POSITION, 8MMPITCH, 30A, WIRE PROTECTOR 70088777
Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire protectors supply a plate to shield the wire from being cut by the screw. Applications include Motor Controls, Power Supplies, Telecom, Valve Actuators, Spa Controllers, and Lighting. Features Connect Wire Directly to Contacts — No Wire Lugs Needed Wire Protectors Virtually Eliminate Twisting and Breaking of Wires Contacts Are Recessed in Housings for Safety and to Prevent Short Circuits High Voltage and Current Ratings Broad Wire Range

Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range. The wire protectors supply a plate to shield the wire from being cut by the screw. Applications include Motor Controls, Power Supplies, Telecom, Valve Actuators, Spa Controllers, and Lighting.
Features

  • Connect Wire Directly to Contacts — No Wire Lugs Needed
  • Wire Protectors Virtually Eliminate Twisting and Breaking of Wires
  • Contacts Are Recessed in Housings for Safety and to Prevent Short Circuits
  • High Voltage and Current Ratings
  • Broad Wire Range
Supplier's Site
Barrier Terminal Blocks - 1776293-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776293-4
Barrier Terminal Blocks 1776293-4
Barrier Terminal Blocks 4 POS 12-16 AWG

Barrier Terminal Blocks 4 POS 12-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776293-4 1776293-4 15R3675 70088777 1776293-4
Product Name Barrier Strips Terminal Blocks Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Te Connectivity TERMINAL BLOCK, EUROPA, 4 POSITION, 8MMPITCH, 30A, WIRE PROTECTOR Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals Not EU RoHS Compliant VDE Component Mark; UL 94 V-2
Operating Temperature -35 to 100 C (-31 to 212 F) ? to 105 C (? to 221 F)
# of Contacts 4 4
Contacts Pitch 8.00 mm (0.31 inches) 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - A98314-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
Barrier Strips - 1-1546158-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546671-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546158-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers