TE Connectivity PCB Terminal Blocks 1776275-8

Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776275-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776275-8
PCB Terminal Blocks 1776275-8
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .12 - .9
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Screw
  • Termination Post & Tail Length : 4.2 MM  [.165 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1776275-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776275-8
Terminal Blocks 1776275-8
Vertical Term Blk Side Wire En

Vertical Term Blk Side Wire En

Buy Now
Terminal Blocks - Wire to Board - A98041-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98041-ND
Terminal Blocks - Wire to Board A98041-ND
TERM BLK 8POS SIDE ENT 3.5MM PCB

TERM BLK 8POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1776275-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776275-8
Fixed Terminal Blocks 1776275-8
Fixed Terminal Blocks VERTICAL TERM BLK SIDE WIRE EN

Fixed Terminal Blocks VERTICAL TERM BLK SIDE WIRE EN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776275-8 1776275-8 A98041-ND 1776275-8
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
# of Contacts 8 8 8
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546670-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986830-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Barrier Strips - 1-1437403-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers