TE Connectivity Pitch Spacing Amp Te Connectivity 1776275-4.

Description
Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Screw; Rated Current:7A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Screw; Rated Current:7A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 28AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
28AC7523
Pitch Spacing Amp Te Connectivity 28AC7523
Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Screw; Rated Current:7A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Screw; Rated Current:7A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 28AC7523
Product Name Pitch Spacing Amp Te Connectivity
North American 26 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.107 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers