TE Connectivity Terminal Block, Pcb, 2 Position, 26-18Awg; Pitch Spacing Buchanan - Te Connectivity 1776275-2.

Description
TERMINAL BLOCK, PCB, 2 POSITION, 26-18AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:7A; PRODUCT RANGE:-ROHS COMPLIANT: YES
Description
TERMINAL BLOCK, PCB, 2 POSITION, 26-18AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:7A; PRODUCT RANGE:-ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 26-18Awg; Pitch Spacing Buchanan - Te Connectivity - 28AC7522 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-18Awg; Pitch Spacing Buchanan - Te Connectivity
28AC7522
Terminal Block, Pcb, 2 Position, 26-18Awg; Pitch Spacing Buchanan - Te Connectivity 28AC7522
TERMINAL BLOCK, PCB, 2 POSITION, 26-18AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:7A; PRODUCT RANGE:-ROHS COMPLIANT: YES

TERMINAL BLOCK, PCB, 2 POSITION, 26-18AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:7A; PRODUCT RANGE:-ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7522
Product Name Terminal Block, Pcb, 2 Position, 26-18Awg; Pitch Spacing Buchanan - Te Connectivity
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details