TE Connectivity Housings, Boots 177627-1

Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A112764-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A112764-ND
Housings, Boots A112764-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1365490-177627-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365490-177627-1
Connectors, Interconnects - Terminals - Housings, Boots 1365490-177627-1
Win Source Part Number: 1365490-177627-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 177627 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Nylon

Win Source Part Number: 1365490-177627-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 177627
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-177627-1
Electronic Connector 340-177627-1
Conn Housing RCP 1 POS Crimp ST Bag Product overview: 177627-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-177627-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp ST Bag Product overview: 177627-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-177627-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Positive Lock 1P Rec Hsg Rohs Compliant Amp - Te Connectivity - 11H9828 - Newark, An Avnet Company
Chicago, IL, United States
250 Positive Lock 1P Rec Hsg Rohs Compliant Amp - Te Connectivity
11H9828
250 Positive Lock 1P Rec Hsg Rohs Compliant Amp - Te Connectivity 11H9828
250 POSITIVE LOCK 1P REC HSG ROHS COMPLIANT: YES

250 POSITIVE LOCK 1P REC HSG ROHS COMPLIANT: YES

Supplier's Site
Pl .250 (6.3 Mm) Housing Receptacle Amp - Te Connectivity - 36AC0130 - Newark, An Avnet Company
Chicago, IL, United States
Pl .250 (6.3 Mm) Housing Receptacle Amp - Te Connectivity
36AC0130
Pl .250 (6.3 Mm) Housing Receptacle Amp - Te Connectivity 36AC0130
PL .250 (6.3 MM) HOUSING RECEPTACLE

PL .250 (6.3 MM) HOUSING RECEPTACLE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112764-ND 1365490-177627-1 340-177627-1 11H9828
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector 250 Positive Lock 1P Rec Hsg Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products