TE Connectivity ™ Fixed Terminal Blocks 1776269-8

Description
Fixed Terminal Blocks 8P VERT WIRE RCP 5MM 10A BLACK
Datasheet
Description
Fixed Terminal Blocks 8P VERT WIRE RCP 5MM 10A BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776269-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776269-8
Fixed Terminal Blocks 1776269-8
Fixed Terminal Blocks 8P VERT WIRE RCP 5MM 10A BLACK

Fixed Terminal Blocks 8P VERT WIRE RCP 5MM 10A BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776269-8
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers