TE Connectivity ™ Fixed Terminal Blocks 1776269-7

Description
Fixed Terminal Blocks Vert Side Wire Entry 5.0mm G
Datasheet
Description
Fixed Terminal Blocks Vert Side Wire Entry 5.0mm G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776269-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776269-7
Fixed Terminal Blocks 1776269-7
Fixed Terminal Blocks Vert Side Wire Entry 5.0mm G

Fixed Terminal Blocks Vert Side Wire Entry 5.0mm G

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776269-7
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15502 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details