TE Connectivity ™ Fixed Terminal Blocks 1776269-2

Description
Fixed Terminal Blocks Vert Side Wire Entry 5.0mm B
Datasheet
Description
Fixed Terminal Blocks Vert Side Wire Entry 5.0mm B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776269-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776269-2
Fixed Terminal Blocks 1776269-2
Fixed Terminal Blocks Vert Side Wire Entry 5.0mm B

Fixed Terminal Blocks Vert Side Wire Entry 5.0mm B

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776269-2
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details