TE Connectivity PCB Terminal Blocks 1776263-2

Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon or Polyester Mechanical Attachment Screw Material : Steel Thread Size : M2.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon or Polyester Mechanical Attachment Screw Material : Steel Thread Size : M2.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776263-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776263-2
PCB Terminal Blocks 1776263-2
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon or Polyester Mechanical Attachment Screw Material : Steel Thread Size : M2.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .2 - 1.4
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon or Polyester

Mechanical Attachment


  • Screw Material : Steel
  • Thread Size : M2.6

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1776263-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776263-2
Terminal Blocks 1776263-2
Term Blk, 90 degree, stacking

Term Blk, 90 degree, stacking

Buy Now
Pluggable Terminal Blocks - 7100447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100447
Pluggable Terminal Blocks 7100447
TE Connectivity 1776263-2

TE Connectivity 1776263-2

Supplier's Site
Pluggable Terminal Blocks - 7100447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100447P
Pluggable Terminal Blocks 7100447P
TE Connectivity 1776263-2

TE Connectivity 1776263-2

Supplier's Site
Pluggable Terminal Blocks - 1641881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1641881
Pluggable Terminal Blocks 1641881
TE Connectivity 1776263-2

TE Connectivity 1776263-2

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - A98028-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A98028-ND
Terminal Blocks - Headers, Plugs and Sockets A98028-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity - 93K2663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity
93K2663
Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity 93K2663
TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1776263-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1776263-2
Pluggable Terminal Blocks 1776263-2
Pluggable Terminal Blocks 2 POS R/A ENTRY 5MM

Pluggable Terminal Blocks 2 POS R/A ENTRY 5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776263-2 1776263-2 7100447 7100447P A98028-ND 93K2663 1776263-2
Product Name PCB Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity Pluggable Terminal Blocks
Mounting Options PCB Through hole Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986660-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986722-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986816-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - 1217127-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details