TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1776263-2

Description
Win Source Part Number: 1036200-1776263-2 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Plug for Unshrouded Header Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.4mm² Color: Blue Contact Mating Finish: Tin Features: Interlocking (Side) Package: Bulk Contact Material: Brass Standard Package: 1,000 Torque - Screw: 0.34 Nm (3.0 Lb-In) Screw Size: M2.6 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.433" (11.00mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 1776244-2; 1776491-2; 39522-1002; 1776489-2; 282880-2; 1755516; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 17762632,-1776263-2- SI,A98028 Base Product Number: 1776263
Request a Quote Datasheet
Description
Win Source Part Number: 1036200-1776263-2 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Plug for Unshrouded Header Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.4mm² Color: Blue Contact Mating Finish: Tin Features: Interlocking (Side) Package: Bulk Contact Material: Brass Standard Package: 1,000 Torque - Screw: 0.34 Nm (3.0 Lb-In) Screw Size: M2.6 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.433" (11.00mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 1776244-2; 1776491-2; 39522-1002; 1776489-2; 282880-2; 1755516; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 17762632,-1776263-2- SI,A98028 Base Product Number: 1776263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1036200-1776263-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1036200-1776263-2
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1036200-1776263-2
Win Source Part Number: 1036200-1776263-2 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Plug for Unshrouded Header Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.4mm² Color: Blue Contact Mating Finish: Tin Features: Interlocking (Side) Package: Bulk Contact Material: Brass Standard Package: 1,000 Torque - Screw: 0.34 Nm (3.0 Lb-In) Screw Size: M2.6 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.433" (11.00mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 1776244-2; 1776491-2; 39522-1002; 1776489-2; 282880-2; 1755516; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 17762632,-1776263-2- SI,A98028 Base Product Number: 1776263

Win Source Part Number: 1036200-1776263-2
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Buchanan
Type: Plug for Unshrouded Header
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-24 AWG
Wire Gauge or Range - mm2: 0.2-1.4mm²
Color: Blue
Contact Mating Finish: Tin
Features: Interlocking (Side)
Package: Bulk
Contact Material: Brass
Standard Package: 1,000
Torque - Screw: 0.34 Nm (3.0 Lb-In)
Screw Size: M2.6
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.433" (11.00mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 1776244-2; 1776491-2; 39522-1002; 1776489-2; 282880-2; 1755516;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 17762632,-1776263-2-SI,A98028
Base Product Number: 1776263

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1036200-1776263-2
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Wtb Conn, R/a Header, 6Pos, 1Row, 1.25Mm Rohs Compliant Amphenol Communications Solutions - 85AH6366 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details