TE Connectivity ™ Fixed Terminal Blocks 1776262-9

Description
Fixed Terminal Blocks Bd Mt Screwless 5.08mm Side
Datasheet
Description
Fixed Terminal Blocks Bd Mt Screwless 5.08mm Side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776262-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776262-9
Fixed Terminal Blocks 1776262-9
Fixed Terminal Blocks Bd Mt Screwless 5.08mm Side

Fixed Terminal Blocks Bd Mt Screwless 5.08mm Side

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776262-9
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details