TE Connectivity ™ Fixed Terminal Blocks 1776262-7

Description
Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE
Datasheet
Description
Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776262-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776262-7
Fixed Terminal Blocks 1776262-7
Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE

Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776262-7
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.957 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details