TE Connectivity PCB Terminal Blocks 1776260-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776260-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776260-6
PCB Terminal Blocks 1776260-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : NY - FR15

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A98024-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98024-ND
Terminal Blocks - Wire to Board A98024-ND
TERM BLK 6POS TOP ENT 5.08MM PCB

TERM BLK 6POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8212589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8212589
Pluggable Terminal Blocks 8212589
TE Connectivity 1776260-6

TE Connectivity 1776260-6

Supplier's Site
Pluggable Terminal Blocks - 1645217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1645217
Pluggable Terminal Blocks 1645217
TE Connectivity 1776260-6

TE Connectivity 1776260-6

Supplier's Site
Terminal Blocks - 1776260-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776260-6
Terminal Blocks 1776260-6
Bd Mt Screwless, 5.08mm Top Wi

Bd Mt Screwless, 5.08mm Top Wi

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1776260-6
Terminal Blocks 1776260-6
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1776260-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776260-6
Fixed Terminal Blocks 1776260-6
Fixed Terminal Blocks 5.08MM BRD MNT 6 POS TOP WIRE ENTRY

Fixed Terminal Blocks 5.08MM BRD MNT 6 POS TOP WIRE ENTRY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776260-6 A98024-ND 8212589 1776260-6 1776260-6
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB; Through hole
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
# of Contacts 6 6 6 6
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1546685-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 23
View Details
3 suppliers
Barrier Strips - 1-1546701-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
2 suppliers
Barrier Strips - 1-1437653-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers