TE Connectivity ™ Fixed Terminal Blocks 1776257-7

Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT
Datasheet
Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776257-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776257-7
Fixed Terminal Blocks 1776257-7
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT

Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776257-7
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details