TE Connectivity ™ Fixed Terminal Blocks 1776257-5

Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT
Datasheet
Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776257-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776257-5
Fixed Terminal Blocks 1776257-5
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT

Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776257-5
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details