TE Connectivity ™ Fixed Terminal Blocks 1776257-2

Description
Fixed Terminal Blocks R/A Top Wire Entry, 5.08mm, HT
Datasheet
Description
Fixed Terminal Blocks R/A Top Wire Entry, 5.08mm, HT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776257-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776257-2
Fixed Terminal Blocks 1776257-2
Fixed Terminal Blocks R/A Top Wire Entry, 5.08mm, HT

Fixed Terminal Blocks R/A Top Wire Entry, 5.08mm, HT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776257-2
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
IEC 1-Ckt Feed-Through Blk 16mm - 1492-J16-BR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details