TE Connectivity PCB Terminal Blocks 1776253-3

Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.4 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.4 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776253-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776253-3
PCB Terminal Blocks 1776253-3
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.4 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .12 - .9
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : NY - FR15

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.4 MM  [.173 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1776253-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776253-3
Terminal Blocks 1776253-3
R/A Top Wire Entry, 3.5mm, HT,

R/A Top Wire Entry, 3.5mm, HT,

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1776253-3
Terminal Blocks 1776253-3
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1776253-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776253-3
Fixed Terminal Blocks 1776253-3
Fixed Terminal Blocks R/A TOP WIRE ENTRY 3.5MM HT

Fixed Terminal Blocks R/A TOP WIRE ENTRY 3.5MM HT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776253-3 1776253-3 1776253-3
Product Name PCB Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; UL 94 V-0
Operating Temperature -55 to 105 C (-67 to 221 F)
# of Contacts 3 3
Contacts Pitch 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
PCB Terminal Blocks - 1-1986345-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1986835-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details