TE Connectivity PCB Terminal Blocks 1776244-5

Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Zinc Chromate Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Zinc Chromate Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776244-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776244-5
PCB Terminal Blocks 1776244-5
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Zinc Chromate Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : NY - FR15

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A97999-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A97999-ND
Terminal Blocks - Wire to Board A97999-ND
TERM BLK 5POS SIDE ENTRY 5MM PCB

TERM BLK 5POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 1776244-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776244-5
Terminal Blocks 1776244-5
Vert Side Wire Entry, 5.0mm, B

Vert Side Wire Entry, 5.0mm, B

Buy Now
Fixed Terminal Blocks - 1776244-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776244-5
Fixed Terminal Blocks 1776244-5
Fixed Terminal Blocks VERT SIDE WIRE ENTRY 5.0mm B

Fixed Terminal Blocks VERT SIDE WIRE ENTRY 5.0mm B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776244-5 A97999-ND 1776244-5 1776244-5
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals Not EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
# of Contacts 5 5 5
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminals - 1217126-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Barrier Strips - 1-1437666-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
PCB Terminal Blocks - 1-1986835-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details