TE Connectivity PCB Terminal Blocks 1776242-3

Description
Body Features Interlock : With Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : PA 66 Mechanical Attachment Mating Angle : 90° (Bottom)/ 180°(Side) Mounting Angle : Right Angle Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Type : Stacking Plug Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Interlock : With Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : PA 66 Mechanical Attachment Mating Angle : 90° (Bottom)/ 180°(Side) Mounting Angle : Right Angle Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Type : Stacking Plug Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776242-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776242-3
PCB Terminal Blocks 1776242-3
Body Features Interlock : With Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Color : Black Housing Material : PA 66 Mechanical Attachment Mating Angle : 90° (Bottom)/ 180°(Side) Mounting Angle : Right Angle Screw Material : Brass Screw Plating Material : Nickel Screw Size : M2 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Type : Stacking Plug Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Interlock : With

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Current Rating (Max) (AMP) : 11
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Color : Black
  • Housing Material : PA 66

Mechanical Attachment


  • Mating Angle : 90° (Bottom)/ 180°(Side)
  • Mounting Angle : Right Angle
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Screw Size : M2
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Block Type : Stacking Plug
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776242-3
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals Not Yet Reviewed for EU RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217126-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
PCB Terminal Blocks - 1-1546625-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546671-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546073-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers