TE Connectivity PCB Terminal Blocks 1776226-1

Description
Body Features Interlock : Without Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mount : Surface Mount Dimensions Wire Size (MMSQ) : .2 - .24 Electrical Characteristics Current Rating (Max) (AMP) : 3 Voltage Rating (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power Other Comment : With Wire Trap Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Terminal Block Connector Type : Receptacle
Request a Quote Datasheet
Description
Body Features Interlock : Without Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mount : Surface Mount Dimensions Wire Size (MMSQ) : .2 - .24 Electrical Characteristics Current Rating (Max) (AMP) : 3 Voltage Rating (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power Other Comment : With Wire Trap Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Terminal Block Connector Type : Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776226-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776226-1
PCB Terminal Blocks 1776226-1
Body Features Interlock : Without Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mount : Surface Mount Dimensions Wire Size (MMSQ) : .2 - .24 Electrical Characteristics Current Rating (Max) (AMP) : 3 Voltage Rating (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power Other Comment : With Wire Trap Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Terminal Block Connector Type : Receptacle

Body Features


  • Interlock : Without

Configuration Features


  • Closed End : Without
  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Surface Mount

Dimensions


  • Wire Size (MMSQ) : .2 - .24

Electrical Characteristics


  • Current Rating (Max) (AMP) : 3
  • Voltage Rating (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power

Other


  • Comment : With Wire Trap

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 500

Product Type Features


  • Block Type : None
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No
  • Terminal Block Connector Type : Receptacle
Buy Now
Fixed Terminal Blocks - 1776226-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776226-1
Fixed Terminal Blocks 1776226-1
Fixed Terminal Blocks SMC ASSY 2.5MM SMT

Fixed Terminal Blocks SMC ASSY 2.5MM SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1776226-1 1776226-1
Product Name PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986981-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986712-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986820-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546111-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers