Body Features Product Orientation : Right Angle
Configuration Features Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 12
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.81 MM [.15 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header
Body Features
- Product Orientation : Right Angle
Configuration Features
- Number of Positions : 5
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 12
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.81 MM [.15 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Terminal Block Connector Type : Header