TE Connectivity PCB Terminal Blocks 1776114-3

Description
Body Features Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : 55° Wire Entry Location : Side Contact Features Contact Current Rating (Max) (AMP) : 12 Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : 55° Wire Entry Location : Side Contact Features Contact Current Rating (Max) (AMP) : 12 Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776114-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776114-3
PCB Terminal Blocks 1776114-3
Body Features Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : 55° Wire Entry Location : Side Contact Features Contact Current Rating (Max) (AMP) : 12 Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Wire Entry Angle : 55°
  • Wire Entry Location : Side

Contact Features


  • Contact Current Rating (Max) (AMP) : 12

Dimensions


  • Wire Size (MMSQ) : .08 - 1.4
  • Wire Size (AWG) : 28 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776114-3
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986375-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
PCB Terminal Blocks - 1-1986712-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1776260-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986820-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details