TE Connectivity Barrier Strips 1776110-4

Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Quick Connect Blade Style : 45°, One Sided Dimensions Length (INCH) : 4.8 Tab Width : 6.35 MM  [.25 INCH ] Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Quick Connect Blade Style : 45°, One Sided Dimensions Length (INCH) : 4.8 Tab Width : 6.35 MM  [.25 INCH ] Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776110-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776110-4
Barrier Strips 1776110-4
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Quick Connect Blade Style : 45°, One Sided Dimensions Length (INCH) : 4.8 Tab Width : 6.35 MM  [.25 INCH ] Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Product Type Features Product Type : Barrier Strip

Body Features


  • Tab Plating Finish : Bright
  • Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ]
  • Quick Connect Blade Style : 45°, One Sided

Dimensions


  • Length (INCH) : 4.8
  • Tab Width : 6.35 MM  [.25 INCH ]

Housing Features


  • Centerline (Pitch) : 10.54 MM  [.413 INCH ]

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776110-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Barrier Strips - 1-1546566-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546686-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 28
View Details
2 suppliers
PCB Terminal Blocks - 1-1546118-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details