TE Connectivity Barrier Strips 1776090-1

Description
Body Features Quick Connect Tab Plating Material : Tin Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : Flat, Two Sided
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : Flat, Two Sided
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776090-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776090-1
Barrier Strips 1776090-1
Body Features Quick Connect Tab Plating Material : Tin Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : Flat, Two Sided

Body Features


  • Quick Connect Tab Plating Material : Tin

Contact Features


  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Connect Blade Style : Flat, Two Sided
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776090-1
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546073-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
Barrier Strips - 1-1437667-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546296-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details