TE Connectivity Circular Connector Housings 1776089-1

Description
CMC PLUG ASSEMBLY,SZ 28
Request a Quote Datasheet
Description
CMC PLUG ASSEMBLY,SZ 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1776089-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CMC PLUG ASSEMBLY,SZ 28

CMC PLUG ASSEMBLY,SZ 28

Buy Now
Circular Connector Housings - A122761-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122761-ND
Circular Connector Housings A122761-ND
16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector, 16Pos, Plug, Cable; Product Range Te Connectivity - 21R5566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 16Pos, Plug, Cable; Product Range Te Connectivity
21R5566
Circular Connector, 16Pos, Plug, Cable; Product Range Te Connectivity 21R5566
CIRCULAR CONNECTOR, 16POS, PLUG, CABLE; Product Range:CMC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, 16POS, PLUG, CABLE; Product Range:CMC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1776089-1 A122761-ND 21R5566
Product Name Circular Connector Housings Circular Connector, 16Pos, Plug, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - ECJ.3B.310.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 12.0 amps
View Details