TE Connectivity Barrier Strips 1776060-6

Description
Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Length : 38.1 MM  [1.5 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Length : 38.1 MM  [1.5 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776060-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776060-6
Barrier Strips 1776060-6
Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Length : 38.1 MM  [1.5 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Dimensions


  • Product Length : 38.1 MM  [1.5 INCH ]

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776060-6
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products