TE Connectivity Barrier Strips 1776060-4

Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length : 25.4 MM  [1 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length : 25.4 MM  [1 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776060-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776060-4
Barrier Strips 1776060-4
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length : 25.4 MM  [1 INCH ] Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Product Length : 25.4 MM  [1 INCH ]

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776060-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
Barrier Strips - 1-1546463-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546311-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details